Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 731500-IS61LV6416-10
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 10ns
Categories: Integrated Circuits
Supplier Device Package: 48-miniBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 48-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 480
MSL Level: 2 (1 Year)
Supply Voltage (V): 3.135V ~ 3.6V
IC SRAM 1MBIT PARALLEL 48TFBGA Product overview: IS61LV6416-10BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61LV6416-10BLI
SRAM - Asynchronous Memory IC 1Mbit Parallel 10 ns 48-TFBGA (6x8)
IC SRAM 1MBIT PARALLEL 48TFBGA
IC SRAM 1MBIT PARALLEL 48MINIBGA
IC SRAM 1MBIT PARALLEL 48MINIBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 731500-IS61LV6416-10BLI | 774-IS61LV6416-10BLI | IS61LV6416-10BLI | IS61LV6416-10BLI | IS61LV6416-10BLI | IS61LV6416-10BLI |
| Product Name | Memory - SRAM - IS61LV6416-10BLI | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | 10 ns | |
| Cycle Time | 10 ns | 10 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 3.135V ~ 3.6V | -3.3V; 3.135 | 3.6V; 3.135V ~ 3.6V | Surface Mount | 3.135V ~ 3.6V |