Integrated Silicon Solution, Inc. Memory - SRAM - IS61LV5128AL-10TLI IS61LV5128AL-10TLI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 002029-IS61LV5128AL- 10TLI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 10ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 002029-IS61LV5128AL- 10TLI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 10ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IS61LV5128AL-10TLI - 002029-IS61LV5128AL-10TLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS61LV5128AL-10TLI
002029-IS61LV5128AL-10TLI
Memory - SRAM - IS61LV5128AL-10TLI 002029-IS61LV5128AL-10TLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 002029-IS61LV5128AL- 10TLI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 10ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 002029-IS61LV5128AL-10TLI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 10ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TSOP II
Supply Voltage - Operating: 3.135 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 706-1038-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10ns 44-TSOP II

SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10ns 44-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-IS61LV5128AL-10TLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS61LV5128AL-10TLI
Memory IC and Storage Component 774-IS61LV5128AL-10TLI
IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: IS61LV5128AL-10TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61LV5128AL-10T LI can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: IS61LV5128AL-10TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61LV5128AL-10TLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61LV5128AL-10TLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61LV5128AL-10TLI
Integrated Circuits (ICs) - Memory - Memory IS61LV5128AL-10TLI
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site
Memory - IS61LV5128AL-10TLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II

SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II

Buy Now Datasheet
Memory IC - 32403993 - Radwell International
Willingboro, NJ, United States
Memory IC
32403993
Memory IC 32403993
STANDARD SRAM, 512KX8, 10NS, CMOS, IND TEMP, TSOP2-44. FREE 2 YEAR RADWELL WARRANTY

STANDARD SRAM, 512KX8, 10NS, CMOS, IND TEMP, TSOP2-44. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
Sram, 4Mbit, 10Ns, Tsop-2-44; Memory Size Integrated Silicon Solution (Issi) - 43M5259 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 4Mbit, 10Ns, Tsop-2-44; Memory Size Integrated Silicon Solution (Issi)
43M5259
Sram, 4Mbit, 10Ns, Tsop-2-44; Memory Size Integrated Silicon Solution (Issi) 43M5259
SRAM, 4MBIT, 10NS, TSOP-2-44; Memory Size:4Mbit; SRAM Memory Configuration:512K x 8bit; Supply Voltage Range:3.135V to 3.6V; Memory Case Style:TSOP; No. of Pins:44Pins; Access Time:10ns; Operating Temperature Min:-40°C RoHS Compliant: Yes

SRAM, 4MBIT, 10NS, TSOP-2-44; Memory Size:4Mbit; SRAM Memory Configuration:512K x 8bit; Supply Voltage Range:3.135V to 3.6V; Memory Case Style:TSOP; No. of Pins:44Pins; Access Time:10ns; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Sram 4Mb 512K X 8 3V 10Ns, 61Lv5128; Memory Size Integrated Silicon Solution (Issi) - 96K3323 - Newark, An Avnet Company
Chicago, IL, United States
Sram 4Mb 512K X 8 3V 10Ns, 61Lv5128; Memory Size Integrated Silicon Solution (Issi)
96K3323
Sram 4Mb 512K X 8 3V 10Ns, 61Lv5128; Memory Size Integrated Silicon Solution (Issi) 96K3323
SRAM 4MB 512K X 8 3V 10NS, 61LV5128; Memory Size:4Mbit; SRAM Memory Configuration:512K x 8bit; Supply Voltage Range:3.135V to 3.6V; Memory Case Style:TSOP; No. of Pins:44Pins; Access Time:10ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes

SRAM 4MB 512K X 8 3V 10NS, 61LV5128; Memory Size:4Mbit; SRAM Memory Configuration:512K x 8bit; Supply Voltage Range:3.135V to 3.6V; Memory Case Style:TSOP; No. of Pins:44Pins; Access Time:10ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Radwell International Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 002029-IS61LV5128AL-10TLI 706-1038-ND 774-IS61LV5128AL-10TLI IS61LV5128AL-10TLI IS61LV5128AL-10TLI IS61LV5128AL-10TLI 32403993 IS61LV5128AL-10TLI 43M5259
Product Name Memory - SRAM - IS61LV5128AL-10TLI Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory IC Memory Sram, 4Mbit, 10Ns, Tsop-2-44; Memory Size Integrated Silicon Solution (Issi)
Memory Category Volatile; SRAM Chip SRAM Chip SRAM Chip SRAM - Asynchronous; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM Chip
Access Time 10 ns 10 ns 10 ns 10 ns 10 ns 10 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type SOP; 44-TSOP II TSOP; "44-TSOP (0.400"", 10.16mm Width)" 44-TSOP (0.400", 10.16mm Width) 44-TSOP (0.400\", 10.16mm Width) TSOP
Supply Voltage 3.135 V ~ 3.6 V 3.135V ~ 3.6V -3.3V; 3.135 3.135V ~ 3.6V Surface Mount 3.6V; 3.135V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 448-CY14B256LA-SP25XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-BSSOP (0.295"", 7.50mm Width)"
View Details
5 suppliers
Memory - 043641RLAD-6 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3 ns
Density 4500 kbits
View Details