Integrated Silicon Solution, Inc. Memory IS61LV5128AL-10T-TR

Description
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10ns 44-TSOP II
Request a Quote
Description
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10ns 44-TSOP II
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IS61LV5128AL-10T-TR is a high-speed CMOS static RAM with a capacity of 512K x 8 bits. It features access times of 10 ns and operates on a single 3.3V power supply, making it suitable for low-power applications. The device supports fully static operation, eliminating the need for a clock or refresh cycles, which simplifies design and integration. It includes multiple center power and ground pins to enhance noise immunity and offers chip enable (CE) and output enable (OE) options for easy memory expansion. The IS61LV5128AL-10T-TR is available in various package types, including 36-pin SOJ, 36-pin mini BGA, and 44-pin TSOP (Type II), with lead-free options available. The device is designed for commercial and industrial temperature ranges, ensuring reliability in diverse operating conditions.

Datasheet Summary
Powered by GS/AI

The IS61LV5128AL-10T-TR is a high-speed CMOS static RAM with a capacity of 512K x 8 bits. It features access times of 10 ns and operates on a single 3.3V power supply, making it suitable for low-power applications. The device supports fully static operation, eliminating the need for a clock or refresh cycles, which simplifies design and integration. It includes multiple center power and ground pins to enhance noise immunity and offers chip enable (CE) and output enable (OE) options for easy memory expansion. The IS61LV5128AL-10T-TR is available in various package types, including 36-pin SOJ, 36-pin mini BGA, and 44-pin TSOP (Type II), with lead-free options available. The device is designed for commercial and industrial temperature ranges, ensuring reliability in diverse operating conditions.

Suppliers

Company
Product
Description
Supplier Links
Memory - IS61LV5128AL-10T-TR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10ns 44-TSOP II

SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10ns 44-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS61LV5128AL-10T-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS61LV5128AL-10T-TR
Integrated Circuits (ICs) - Memory IS61LV5128AL-10T-TR
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
Memory - IS61LV5128AL-10T-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II

SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS61LV5128AL-10T-TR-ND IS61LV5128AL-10T-TR IS61LV5128AL-10T-TR IS61LV5128AL-10T-TR
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A2C00051189 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 27LS00A/BEA - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers
Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers