Integrated Silicon Solution, Inc. Memory IS61LV5128AL-10BI

Description
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10ns 36-miniBGA (8x10)
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10ns 36-miniBGA (8x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS61LV5128AL-10BI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10ns 36-miniBGA (8x10)

SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10ns 36-miniBGA (8x10)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS61LV5128AL-10BI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS61LV5128AL-10BI
Memory IC and Storage Component 774-IS61LV5128AL-10BI
IC SRAM 4MBIT PARALLEL 36MINIBGA Product overview: IS61LV5128AL-10BI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61LV5128AL-10B I can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 36MINIBGA Product overview: IS61LV5128AL-10BI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61LV5128AL-10BI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1198201-IS61LV5128AL-10BI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1198201-IS61LV5128AL-10BI
Integrated Circuits (ICs) - Memory 1198201-IS61LV5128AL-10BI
Win Source Part Number: 1198201-IS61LV5128AL -10BI Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 480 Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 10 ns Voltage - Supply: 3.135V ~ 3.6V Package / Case: 36-TFBGA Supplier Device Package: 36-miniBGA (8x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Alternative Parts (Cross-Reference): IS61LV5128AL10BI; ECCN: 3A991B2A Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Obsolete

Win Source Part Number: 1198201-IS61LV5128AL-10BI
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 480
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 10 ns
Voltage - Supply: 3.135V ~ 3.6V
Package / Case: 36-TFBGA
Supplier Device Package: 36-miniBGA (8x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): IS61LV5128AL10BI;
ECCN: 3A991B2A
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: ISSI, Integrated Silicon Solution Inc
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS61LV5128AL-10BI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS61LV5128AL-10BI
Integrated Circuits (ICs) - Memory IS61LV5128AL-10BI
IC SRAM 4MBIT PARALLEL 36MINIBGA

IC SRAM 4MBIT PARALLEL 36MINIBGA

Supplier's Site
IC SRAM 4MBIT PARALLEL 36MINIBGA

IC SRAM 4MBIT PARALLEL 36MINIBGA

Supplier's Site Datasheet
Memory - IS61LV5128AL-10BI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 36-miniBGA (8x10)

SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 36-miniBGA (8x10)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS61LV5128AL-10BI-ND 774-IS61LV5128AL-10BI 1198201-IS61LV5128AL-10BI IS61LV5128AL-10BI IS61LV5128AL-10BI IS61LV5128AL-10BI
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type 36-TFBGA BGA; Tray BGA BGA; 36-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details
Memory - CY14B104N-ZS25XIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
3 suppliers
Memory - 5962-8858702VA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 4 kbits
View Details