Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189200-IS61LV2568L-
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 10ns
Categories: Integrated Circuits
Supplier Device Package: 44-TSOP II
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 135
MSL Level: 2 (1 Year)
Supply Voltage (V): 3.135V ~ 3.6V
SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 10ns 44-TSOP II
IC SRAM 2MBIT PARALLEL 44TSOP II Product overview: IS61LV2568L-10T from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61LV2568L-10T can be used for catalog matching and distributor lookup.
IC SRAM 2MBIT PARALLEL 44TSOP II
IC SRAM 2MBIT PARALLEL 44TSOP II
SRAM - Asynchronous Memory IC 2Mbit Parallel 10 ns 44-TSOP II
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1189200-IS61LV2568L-10T | IS61LV2568L-10T-ND | 774-IS61LV2568L-10T | IS61LV2568L-10T | IS61LV2568L-10T | IS61LV2568L-10T |
| Product Name | Memory - SRAM - IS61LV2568L-10T | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | ||
| Cycle Time | 10 ns | 10 ns | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| Supply Voltage | 3.135V ~ 3.6V | 3.135V ~ 3.6V | -3.3V; 2.97 | 0degC ~ 70degC (TA) | 3.6V; 3.135V ~ 3.6V |