Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1048049-IS61LV25616A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 10ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TSOP II
Supply Voltage - Operating: 3.135 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 44-TSOP II
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 44-TSOP II
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 44-TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: IS61LV25616AL-10TLI-
IC SRAM 4MBIT PARALLEL 44TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1048049-IS61LV25616AL-10TLI-TR | 706-1305-6-ND | 774-IS61LV25616AL-10TLI-TR | IS61LV25616AL-10TLI-TR | IS61LV25616AL-10TLI-TR | IS61LV25616AL-10TLI-TR | IS61LV25616AL-10TLI-TR |
| Product Name | Memory - SRAM - IS61LV25616AL-10TLI-TR | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM - Asynchronous; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | 10 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; 44-TSOP II | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | 44-TSOP (0.400", 10.16mm Width) | 44-TSOP (0.400\", 10.16mm Width) | |||
| Supply Voltage | 3.135 V ~ 3.6 V | 3.135V ~ 3.6V | -3.3V; 3.135 | 3.135V ~ 3.6V | 44-TSOP (0.400, 10.16mm Width) | 3.6V; 3.135V ~ 3.6V |