SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 44-LQFP (10x10)
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-LQFP (10x10)
IC SRAM 4MBIT PARALLEL 44LQFP
IC SRAM 4MBIT PARALLEL 44LQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61LV25616AL-10LQI-TR-ND | IS61LV25616AL-10LQI-TR | IS61LV25616AL-10LQI-TR | IS61LV25616AL-10LQI-TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |