Integrated Silicon Solution, Inc. Memory - SRAM - IS61LV25616AL-10K-TR IS61LV25616AL-10K-TR

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 140509-IS61LV25616AL -10K-TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 10ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-SOJ Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 140509-IS61LV25616AL -10K-TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 10ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-SOJ Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IS61LV25616AL-10K-TR - 140509-IS61LV25616AL-10K-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS61LV25616AL-10K-TR
140509-IS61LV25616AL-10K-TR
Memory - SRAM - IS61LV25616AL-10K-TR 140509-IS61LV25616AL-10K-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 140509-IS61LV25616AL -10K-TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 10ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-SOJ Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 140509-IS61LV25616AL-10K-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 10ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-SOJ
Supply Voltage - Operating: 3.135 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-IS61LV25616AL-10K-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS61LV25616AL-10K-TR
Memory IC and Storage Component 774-IS61LV25616AL-10K-TR
IC SRAM 4MBIT 10NS 44SOJ Product overview: IS61LV25616AL-10K-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61LV25616AL-10 K-TR can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT 10NS 44SOJ Product overview: IS61LV25616AL-10K-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61LV25616AL-10K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS61LV25616AL-10K-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-SOJ

SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-SOJ

Buy Now Datasheet
IC SRAM 4MBIT PARALLEL 44SOJ

IC SRAM 4MBIT PARALLEL 44SOJ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 140509-IS61LV25616AL-10K-TR 774-IS61LV25616AL-10K-TR IS61LV25616AL-10K-TR IS61LV25616AL-10K-TR
Product Name Memory - SRAM - IS61LV25616AL-10K-TR Memory IC and Storage Component Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 10 ns 10 ns 10 ns 10 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - CY14B104N-ZS20XC-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 4000 kbits
View Details
3 suppliers
FIFOs Memory - MPD23755MVFR - Quarktwin Technology Ltd.
View Details
3 suppliers