SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 48-TFBGA (8x10)
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 48-TFBGA (8x10)
IC SRAM 4MBIT PARALLEL 48MINIBGA
IC SRAM 4MBIT PARALLEL 48TFBGA
IC SRAM 4MBIT PARALLEL 48MINIBGA
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61LV25616AL-10BLI-TR-ND | IS61LV25616AL-10BLI-TR | IS61LV25616AL-10BLI-TR | IS61LV25616AL-10BLI-TR | IS61LV25616AL-10BLI-TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM - Asynchronous; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |
| Package Type | 48-TFBGA | BGA; 48-TFBGA | 48-TFBGA | BGA |