Integrated Silicon Solution, Inc. Memory - IS61LV25615JTR IS61LV25615JTR

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065814-IS61LV25615J TR Memory Size: 32 kB Interface: Parallel Access Time: 15 ns Number of Pins: 28 Categories: Memory Alternative Parts (Cross-Reference): IS61LV25615JTRIS61LV 256-15J-TR; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 2.97 V
Request a Quote
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065814-IS61LV25615J TR Memory Size: 32 kB Interface: Parallel Access Time: 15 ns Number of Pins: 28 Categories: Memory Alternative Parts (Cross-Reference): IS61LV25615JTRIS61LV 256-15J-TR; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 2.97 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - IS61LV25615JTR - 1065814-IS61LV25615JTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - IS61LV25615JTR
1065814-IS61LV25615JTR
Memory - IS61LV25615JTR 1065814-IS61LV25615JTR
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065814-IS61LV25615J TR Memory Size: 32 kB Interface: Parallel Access Time: 15 ns Number of Pins: 28 Categories: Memory Alternative Parts (Cross-Reference): IS61LV25615JTRIS61LV 256-15J-TR; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 2.97 V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065814-IS61LV25615JTR
Memory Size: 32 kB
Interface: Parallel
Access Time: 15 ns
Number of Pins: 28
Categories: Memory
Alternative Parts (Cross-Reference): IS61LV25615JTRIS61LV256-15J-TR;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.63 V
Min Supply Voltage: 2.97 V

Buy Now
Memory IC and Storage Component - 2020-IS61LV25615JTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-IS61LV25615JTR
Memory IC and Storage Component 2020-IS61LV25615JTR
Product overview: IS61LV25615JTR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IS61LV25615JTR can be used for catalog matching and distributor lookup.

Product overview: IS61LV25615JTR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IS61LV25615JTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1065814-IS61LV25615JTR 2020-IS61LV25615JTR
Product Name Memory - IS61LV25615JTR Memory IC and Storage Component
Access Time 15 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24LC16T-I/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3.50E6 ns
Density 16 kbits
View Details
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 520366231286 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers