Integrated Silicon Solution, Inc. Memory IC and Storage Component IS61LV256-15JL

Description
Product overview: IS61LV256-15JL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61LV256-15JL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Product overview: IS61LV256-15JL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61LV256-15JL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS61LV256-15JL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS61LV256-15JL
Memory IC and Storage Component 774-IS61LV256-15JL
Product overview: IS61LV256-15JL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61LV256-15JL can be used for catalog matching and distributor lookup.

Product overview: IS61LV256-15JL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61LV256-15JL can be used for catalog matching and distributor lookup.

Supplier's Site
Sram; Memory Size Integrated Silicon Solution (Issi) - 43M5201 - Newark, An Avnet Company
Chicago, IL, United States
Sram; Memory Size Integrated Silicon Solution (Issi)
43M5201
Sram; Memory Size Integrated Silicon Solution (Issi) 43M5201
SRAM; Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:3V to 3.6V; Memory Case Style:SOJ; No. of Pins:28Pins; Access Time:15ns; Operating Temperature Min:0°C; Operating Temperature Max:70°C; MSL:- RoHS Compliant: Yes

SRAM; Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:3V to 3.6V; Memory Case Style:SOJ; No. of Pins:28Pins; Access Time:15ns; Operating Temperature Min:0°C; Operating Temperature Max:70°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number 774-IS61LV256-15JL 43M5201
Product Name Memory IC and Storage Component Sram; Memory Size Integrated Silicon Solution (Issi)
Memory Category SRAM Chip
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116SA35TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 16 kbits
View Details
5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - JM38510/23102BFA - Quarktwin Technology Ltd.
View Details
2 suppliers