IC SRAM 3MBIT PARALLEL 119PBGA Product overview: IS61LV12824-10BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61LV12824-10BL
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875482-IS61LV12824-1
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Asynchronous Memory IC 3Mb (128K x 24) Parallel 10 ns 119-PBGA (14x22)
Package: Tray
Package: 119-BGA
Mounting: Surface Mount
Family Name: IS61LV12824
Categories: Integrated Circuits (ICs)
Case / Package: 119-PBGA (14x22)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 84
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
IC SRAM 3MBIT PARALLEL 119PBGA
IC SRAM 3MBIT PARALLEL 119PBGA
SRAM - Asynchronous Memory IC 3Mbit Parallel 10 ns 119-PBGA (14x22)
IC SRAM 3MBIT PARALLEL 119PBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS61LV12824-10BL | 875482-IS61LV12824-10BL | IS61LV12824-10BL | IS61LV12824-10BL | IS61LV12824-10BL | IS61LV12824-10BL |
| Product Name | Memory IC and Storage Component | Memory - SRAM - IS61LV12824-10BL | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM - Asynchronous; SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | ||
| Cycle Time | 10 ns | 10 ns | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |