Manufacturer: ISSI, Integrated Silicon Solution Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065812-IS61LV12816L
Number of Ports: 1
Mounting: SMD (SMT)
Density: 2 Mb
Number of Pins: 44
Categories: OEM Parts(F-I)
Case / Package: TSOP
Alternative Parts (Cross-Reference): IS61LV12816LL-12TIIS
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1065812-IS61LV12816LL-12TI |
| Product Name | OEM Parts - OEM Parts (F - I) - IS61LV12816LL-12TI |