SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 10ns 44-TSOP II
IC SRAM 2MBIT PARALLEL 44TSOP II Product overview: IS61LV12816L-10TL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61LV12816L-10T
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 017860-IS61LV12816L-
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 2Mb (128K x 16)
Access Time: 10ns
Family Name: IS61LV12816L
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-TSOP II
Supply Voltage - Operating: 3.135 V to 3.6 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): CY7C1011CV33-10ZSXAT
Introduction Date: August 05, 2002
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
SRAM, 2MBIT, 10NS, TSOP-2-44; Memory Size:2Mbit; SRAM Memory Configuration:128K x 16bit; Supply Voltage Range:3V to 3.6V; Memory Case Style:TSOP-II; No. of Pins:44Pins; Access Time:10ns; Operating Temperature Min:0°C; Product Range:-RoHS Compliant: Yes
SRAM - Asynchronous Memory IC 2Mbit Parallel 10 ns 44-TSOP II
IC SRAM 2MBIT PARALLEL 44TSOP II
IC SRAM 2MBIT PARALLEL 44TSOP II
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1033-ND | 774-IS61LV12816L-10TL | 017860-IS61LV12816L-10TL | 43M5175 | IS61LV12816L-10TL | IS61LV12816L-10TL | IS61LV12816L-10TL |
| Product Name | Memory | Memory IC and Storage Component | Memory - SRAM - IS61LV12816L-10TL | Sram, 2Mbit, 10Ns, Tsop-2-44; Memory Size Integrated Silicon Solution (Issi) | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | |
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | SOP; 44-TSOP II | TSOP-II | 44-TSOP (0.400\", 10.16mm Width) | |||
| Supply Voltage | 3.135V ~ 3.6V | -3.3V; 2.97 | 3.135 V ~ 3.6 V | 3.6V; 3.135V ~ 3.6V | 0degC ~ 70degC (TA) |