Integrated Silicon Solution, Inc. Memory - SRAM - IS61LV12816L-10TL-TR IS61LV12816L-10TL-TR

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 069860-IS61LV12816L- 10TL-TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 2Mb (128K x 16) Access Time: 10ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 069860-IS61LV12816L- 10TL-TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 2Mb (128K x 16) Access Time: 10ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IS61LV12816L-10TL-TR - 069860-IS61LV12816L-10TL-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS61LV12816L-10TL-TR
069860-IS61LV12816L-10TL-TR
Memory - SRAM - IS61LV12816L-10TL-TR 069860-IS61LV12816L-10TL-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 069860-IS61LV12816L- 10TL-TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 2Mb (128K x 16) Access Time: 10ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 069860-IS61LV12816L-10TL-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 2Mb (128K x 16)
Access Time: 10ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-TSOP II
Supply Voltage - Operating: 3.135 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-IS61LV12816L-10TL-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS61LV12816L-10TL-TR
Memory IC and Storage Component 774-IS61LV12816L-10TL-TR
IC SRAM 2MBIT PARALLEL 44TSOP II Product overview: IS61LV12816L-10TL-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61LV12816L-10T L-TR can be used for catalog matching and distributor lookup.

IC SRAM 2MBIT PARALLEL 44TSOP II Product overview: IS61LV12816L-10TL-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61LV12816L-10TL-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61LV12816L-10TL-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61LV12816L-10TL-TR
Integrated Circuits (ICs) - Memory - Memory IS61LV12816L-10TL-TR
IC SRAM 2MBIT PARALLEL 44TSOP II

IC SRAM 2MBIT PARALLEL 44TSOP II

Supplier's Site
Memory - IS61LV12816L-10TL-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 2Mbit Parallel 10 ns 44-TSOP II

SRAM - Asynchronous Memory IC 2Mbit Parallel 10 ns 44-TSOP II

Buy Now Datasheet
IC SRAM 2MBIT PARALLEL 44TSOP II

IC SRAM 2MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 069860-IS61LV12816L-10TL-TR 774-IS61LV12816L-10TL-TR IS61LV12816L-10TL-TR IS61LV12816L-10TL-TR IS61LV12816L-10TL-TR
Product Name Memory - SRAM - IS61LV12816L-10TL-TR Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 10 ns 10 ns 10 ns 10 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type SOP; 44-TSOP II 44-TSOP (0.400\", 10.16mm Width)
Supply Voltage 3.135 V ~ 3.6 V -3.3V; 2.97 0degC ~ 70degC (TA) 3.6V; 3.135V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V25761S200PFG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.1 ns
Density 4500 kbits
View Details
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 591289-002-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details