Integrated Silicon Solution, Inc. Memory - RAM - IS61LV12816L-10LQLI IS61LV12816L-10LQLI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024635-IS61LV12816L -10LQLI Number of Ports: 1 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Type: RAM, SRAM - Asynchronous Memory Size: 256 kB Interface: Parallel Access Time: 10 ns Density: 2 Mb Number of Words: 128000 Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 44 Categories: RAM Case / Package: LQFP Alternative Parts (Cross-Reference): CY7C09089V-12AC; IS61LV25616AL-10LQLI IS61LV12816L10LQLI; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542320040 Max Supply Voltage: 3.6 V Min Supply Voltage: 3.135 V Nominal Supply Current: 65 mA Address Bus Width: 17 b
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024635-IS61LV12816L -10LQLI Number of Ports: 1 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Type: RAM, SRAM - Asynchronous Memory Size: 256 kB Interface: Parallel Access Time: 10 ns Density: 2 Mb Number of Words: 128000 Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 44 Categories: RAM Case / Package: LQFP Alternative Parts (Cross-Reference): CY7C09089V-12AC; IS61LV25616AL-10LQLI IS61LV12816L10LQLI; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542320040 Max Supply Voltage: 3.6 V Min Supply Voltage: 3.135 V Nominal Supply Current: 65 mA Address Bus Width: 17 b
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - IS61LV12816L-10LQLI - 1024635-IS61LV12816L-10LQLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IS61LV12816L-10LQLI
1024635-IS61LV12816L-10LQLI
Memory - RAM - IS61LV12816L-10LQLI 1024635-IS61LV12816L-10LQLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024635-IS61LV12816L -10LQLI Number of Ports: 1 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Type: RAM, SRAM - Asynchronous Memory Size: 256 kB Interface: Parallel Access Time: 10 ns Density: 2 Mb Number of Words: 128000 Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 44 Categories: RAM Case / Package: LQFP Alternative Parts (Cross-Reference): CY7C09089V-12AC; IS61LV25616AL-10LQLI IS61LV12816L10LQLI; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542320040 Max Supply Voltage: 3.6 V Min Supply Voltage: 3.135 V Nominal Supply Current: 65 mA Address Bus Width: 17 b

Manufacturer: ISSI, Integrated Silicon Solution Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024635-IS61LV12816L-10LQLI
Number of Ports: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Memory Type: RAM, SRAM - Asynchronous
Memory Size: 256 kB
Interface: Parallel
Access Time: 10 ns
Density: 2 Mb
Number of Words: 128000
Sync/Async: Asynchronous
Word Size: 16 b
Number of Pins: 44
Categories: RAM
Case / Package: LQFP
Alternative Parts (Cross-Reference): CY7C09089V-12AC; IS61LV25616AL-10LQLIIS61LV12816L10LQLI;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8542320040
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3.135 V
Nominal Supply Current: 65 mA
Address Bus Width: 17 b

Buy Now
Singapore, Singapore
Memory IC and Storage Component
774-IS61LV12816L-10LQLI
Memory IC and Storage Component 774-IS61LV12816L-10LQLI
IC SRAM 2MBIT PARALLEL 44LQFP Product overview: IS61LV12816L-10LQLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61LV12816L-10L QLI can be used for catalog matching and distributor lookup.

IC SRAM 2MBIT PARALLEL 44LQFP Product overview: IS61LV12816L-10LQLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61LV12816L-10LQLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61LV12816L-10LQLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61LV12816L-10LQLI
Integrated Circuits (ICs) - Memory - Memory IS61LV12816L-10LQLI
IC SRAM 2MBIT PARALLEL 44LQFP

IC SRAM 2MBIT PARALLEL 44LQFP

Supplier's Site
IC SRAM 2MBIT PARALLEL 44LQFP

IC SRAM 2MBIT PARALLEL 44LQFP

Supplier's Site Datasheet
Memory - IS61LV12816L-10LQLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 2Mbit Parallel 10 ns 44-LQFP (10x10)

SRAM - Asynchronous Memory IC 2Mbit Parallel 10 ns 44-LQFP (10x10)

Buy Now Datasheet
IC SRAM 2MBIT PARALLEL 44LQFP

IC SRAM 2MBIT PARALLEL 44LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1024635-IS61LV12816L-10LQLI 774-IS61LV12816L-10LQLI IS61LV12816L-10LQLI IS61LV12816L-10LQLI IS61LV12816L-10LQLI IS61LV12816L-10LQLI
Product Name Memory - RAM - IS61LV12816L-10LQLI Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category RAM, SRAM - Asynchronous; SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM - Asynchronous; SRAM Chip
Access Time 10 ns 10 ns 10 ns 10 ns 10 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type QFP; LQFP QFP QFP; 44-LQFP QFP; 44-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S20PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - CY14B256K-SP35XCT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category NVSRAM; NVSRAM; SRAM Chip
Access Time 35 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details