IC SRAM 2MBIT PARALLEL 44LQFP Product overview: IS61LV12816L-10LQI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61LV12816L-10L
SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 10ns 44-LQFP (10x10)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189172-IS61LV12816L
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 2Mb (128K x 16)
Access Time: 10ns
Categories: Integrated Circuits
Supplier Device Package: 44-LQFP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 44-LQFP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 2 (1 Year)
Supply Voltage (V): 3.135V ~ 3.6V
IC SRAM 2MBIT PARALLEL 44LQFP
IC SRAM 2MBIT PARALLEL 44LQFP
SRAM - Asynchronous Memory IC 2Mbit Parallel 10 ns 44-LQFP (10x10)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS61LV12816L-10LQI | IS61LV12816L-10LQI-ND | 1189172-IS61LV12816L-10LQI | IS61LV12816L-10LQI | IS61LV12816L-10LQI | IS61LV12816L-10LQI |
| Product Name | Memory IC and Storage Component | Memory | Memory - SRAM - IS61LV12816L-10LQI | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | 10 ns | |
| Cycle Time | 10 ns | 10 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |