SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 10ns 48-TFBGA (6x8)
IC SRAM 2MBIT PARALLEL 48TFBGA Product overview: IS61LV12816L-10BI-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 107786-IS61LV12816L-
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 2Mb (128K x 16)
Access Time: 10ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-miniBGA (6x8)
Supply Voltage - Operating: 3.135 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
SRAM - Asynchronous Memory IC 2Mbit Parallel 10 ns 48-TFBGA (6x8)
IC SRAM 2MBIT PARALLEL 48MINIBGA
IC SRAM 2MBIT PARALLEL 48TFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61LV12816L-10BI-TR-ND | 774-IS61LV12816L-10BI-TR | 107786-IS61LV12816L-10BI-TR | IS61LV12816L-10BI-TR | IS61LV12816L-10BI-TR | IS61LV12816L-10BI-TR |
| Product Name | Memory | Memory IC and Storage Component | Memory - SRAM - IS61LV12816L-10BI-TR | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | ||
| Package Type | 48-TFBGA | BGA; Tape & Reel (TR) | BGA; 48-miniBGA (6x8) | BGA; 48-TFBGA | BGA |