Manufacturer: ISSI, Integrated Silicon Solution Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224662-IS61LV10248-
Number of Ports: 1
Operating Supply Voltage: 3.3 V
Density: 8 Mb
Number of Pins: 44
Categories: Custom Parts
Case / Package: TSOP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C
Address Bus Width: 20 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1224662-IS61LV10248-8T |
| Product Name | Custom Parts - Custom Parts (E - I) - IS61LV10248-8T |