IC SRAM 18MBIT PARALLEL 100LQFP Product overview: IS61LPS51236B-200TQL
Manufacturer: ISSI, Integrated Silicon Solution Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008650-IS61LPS51236
Number of Ports: 4
Mounting: SMD (SMT)
Frequency: 200 MHz
Operating Supply Voltage: 3.3 V
Memory Type: RAM, SRAM
Interface: Parallel
Density: 18 Mb
Number of Pins: 100
Categories: RAM
Case / Package: LQFP
Alternative Parts (Cross-Reference): CY7C1370SV25-167AXC;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Address Bus Width: 19 b
SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 200MHz 3ns 100-LQFP (14x20)
IC SRAM 18MBIT PARALLEL 100LQFP
SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 200 MHz 3 ns 100-LQFP (14x20)
IC SRAM 18MBIT PARALLEL 100LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS61LPS51236B-200TQLI | 1008650-IS61LPS51236B-200TQLI | 706-1387-ND | IS61LPS51236B-200TQLI | IS61LPS51236B-200TQLI | IS61LPS51236B-200TQLI |
| Product Name | Memory IC and Storage Component | Memory - RAM - IS61LPS51236B-200TQLI | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | RAM, SRAM; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 3 ns | 3 ns | 3 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits |
| Number of Words | 512 k |