Integrated Silicon Solution, Inc. Memory IS61LPS51236A-250B3-TR

Description
SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 250MHz 2.6ns 165-TFBGA (13x15)
Request a Quote
Description
SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 250MHz 2.6ns 165-TFBGA (13x15)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IS61LPS51236A-250B3-TR is a high-speed, low-power synchronous static RAM designed for burstable, high-performance memory applications, particularly in communication and networking. It features an organization of 524,288 words by 36 bits and operates at a frequency of 250 MHz with a clock access time of 2.6 ns. The device supports individual byte write control and global write capabilities, allowing for flexible data management. It includes a self-timed write cycle and can initiate burst sequences through ADSP or ADSC input pins. The memory also offers a snooze mode for reduced power consumption during standby and is available in multiple package options, including a 165-ball PBGA. The power supply requirements are 3.3V for LPS and 2.5V for VPS variants, with lead-free options available. This product is suitable for applications requiring efficient memory solutions with high-speed access and low power consumption.

Datasheet Summary
Powered by GS/AI

The IS61LPS51236A-250B3-TR is a high-speed, low-power synchronous static RAM designed for burstable, high-performance memory applications, particularly in communication and networking. It features an organization of 524,288 words by 36 bits and operates at a frequency of 250 MHz with a clock access time of 2.6 ns. The device supports individual byte write control and global write capabilities, allowing for flexible data management. It includes a self-timed write cycle and can initiate burst sequences through ADSP or ADSC input pins. The memory also offers a snooze mode for reduced power consumption during standby and is available in multiple package options, including a 165-ball PBGA. The power supply requirements are 3.3V for LPS and 2.5V for VPS variants, with lead-free options available. This product is suitable for applications requiring efficient memory solutions with high-speed access and low power consumption.

Suppliers

Company
Product
Description
Supplier Links
Memory - IS61LPS51236A-250B3-TR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 250MHz 2.6ns 165-TFBGA (13x15)

SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 250MHz 2.6ns 165-TFBGA (13x15)

Buy Now Datasheet
SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 250 MHz 2.6 ns 165-TFBGA (13x15)

SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 250 MHz 2.6 ns 165-TFBGA (13x15)

Buy Now Datasheet
IC SRAM 18MBIT PARALLEL 165TFBGA

IC SRAM 18MBIT PARALLEL 165TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61LPS51236A-250B3-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61LPS51236A-250B3-TR
Integrated Circuits (ICs) - Memory - Memory IS61LPS51236A-250B3-TR
IC SRAM 18MBIT PARALLEL 165TFBGA

IC SRAM 18MBIT PARALLEL 165TFBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS61LPS51236A-250B3-TR-ND IS61LPS51236A-250B3-TR IS61LPS51236A-250B3-TR IS61LPS51236A-250B3-TR
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 18000 kbits 18000 kbits 18000 kbits 18000 kbits
Package Type 165-TBGA BGA; 165-TBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - S29GL032N11TFIV10 - Quarktwin Technology Ltd.
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 28298080 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers