SRAM - Synchronous, SDR Memory IC 9Mb (512K x 18) Parallel 200MHz 3.1ns 100-LQFP (14x20)
IC SRAM 9MBIT PARALLEL 100LQFP Product overview: IS61LPS51218B-200TQL
Win Source Part Number: 1355095-IS61LPS51218
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Package: Tray
Product Status: Active
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x20)
Base Product Number: IS61LPS51218
Technology: SRAM - Synchronous, SDR
Mounting Type: Surface Mount
HTSUS: 8542.32.0041
REACH Status: REACH Unaffected
ECCN: 3A991B2A
Voltage - Supply: 3.135V ~ 3.465V
Memory Type: Volatile
Memory Format: SRAM
Memory Size: 9Mbit
Memory Organization: 512K x 18
Memory Interface: Parallel
Clock Frequency: 200 MHz
Access Time: 3.1 ns
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 200 MHz 3.1 ns 100-LQFP (14x20)
IC SRAM 9MBIT PARALLEL 100LQFP
IC SRAM 9MBIT PARALLEL 100LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1539-ND | 774-IS61LPS51218B-200TQLI | 1355095-IS61LPS51218B-200TQLI | IS61LPS51218B-200TQLI | IS61LPS51218B-200TQLI | IS61LPS51218B-200TQLI |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits | ||
| Package Type | 100-LQFP | QFP; Tray | QFP; 100-LQFP |