SRAM - Synchronous, SDR Memory IC 9Mb (512K x 18) Parallel 200MHz 3.1ns 100-LQFP (14x20)
IC SRAM 9MBIT PARALLEL 100TQFP Product overview: IS61LPS51218A-200TQL
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189161-IS61LPS51218
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 9Mb (512K x 18)
Access Time: 3.1ns
Categories: Integrated Circuits
Supplier Device Package: 100-TQFP (14x20)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Clock Frequency: 200MHz
Memory Interface: Parallel
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 72
MSL Level: 2 (1 Year)
Supply Voltage (V): 3.135V ~ 3.465V
IC SRAM 9MBIT PARALLEL 100TQFP
IC SRAM 9MBIT PARALLEL 100TQFP
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 200 MHz 3.1 ns 100-LQFP (14x20)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61LPS51218A-200TQLI-ND | 774-IS61LPS51218A-200TQLI | 1189161-IS61LPS51218A-200TQLI | IS61LPS51218A-200TQLI | IS61LPS51218A-200TQLI | IS61LPS51218A-200TQLI |
| Product Name | Memory | Memory IC and Storage Component | Memory - SRAM - IS61LPS51218A-200TQLI | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits | |
| Package Type | 100-LQFP | QFP | QFP; 100-LQFP | |||
| Supply Voltage | 3.135V ~ 3.465V | -3.3V; 3.135 | 3.135V ~ 3.465V | -40degC ~ 85degC (TA) | 3.135V ~ 3.465V |