Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875480-IS61LPS25636A
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 200 MHz 3.1 ns 100-LQFP (14x20)
Package: 100-LQFP
Package: Reel - TR
Mounting: Surface Mount
Family Name: IS61LPS25636
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x20)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 200MHz 3.1ns 100-LQFP (14x20)
IC SRAM 9MBIT PARALLEL 100TQFP Product overview: IS61LPS25636A-200TQL
IC SRAM 9MBIT PARALLEL 100TQFP
IC SRAM 9MBIT PARALLEL 100TQFP
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 200 MHz 3.1 ns 100-LQFP (14x20)
IC SRAM 9MBIT PARALLEL 100TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 875480-IS61LPS25636A-200TQLI-TR | IS61LPS25636A-200TQLI-TR-ND | 774-IS61LPS25636A-200TQLI-TR | IS61LPS25636A-200TQLI-TR | IS61LPS25636A-200TQLI-TR | IS61LPS25636A-200TQLI-TR | IS61LPS25636A-200TQLI-TR |
| Product Name | Memory - SRAM - IS61LPS25636A-200TQLI-TR | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM - Synchronous, SDR; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | QFP; 100-LQFP (14x20) | 100-LQFP | QFP | QFP; 100-LQFP | QFP; 100-LQFP | ||
| Density | 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits | |
| Supply Voltage | 3.135V ~ 3.465V | -3.3V; 3.135 | -40degC ~ 85degC (TA) | 3.135V ~ 3.465V | 3.135V ~ 3.465V |