SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 200MHz 3.1ns 165-TFBGA (13x15)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 124070-IS61LPS25636A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 9Mb (256K x 36)
Access Time: 3.1ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 165-TFBGA (13x15)
Supply Voltage - Operating: 3.135 V to 3.465 V
Memory Format: SRAM
Max Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC SRAM 9MBIT PARALLEL 165TFBGA Product overview: IS61LPS25636A-200B3L
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 200 MHz 3.1 ns 165-TFBGA (13x15)
IC SRAM 9MBIT PARALLEL 165TFBGA
IC SRAM 9MBIT PARALLEL 165TFBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61LPS25636A-200B3LI-TR-ND | 124070-IS61LPS25636A-200B3LI-TR | 774-IS61LPS25636A-200B3LI-TR | IS61LPS25636A-200B3LI-TR | IS61LPS25636A-200B3LI-TR | IS61LPS25636A-200B3LI-TR |
| Product Name | Memory | Memory - SRAM - IS61LPS25636A-200B3LI-TR | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits | ||
| Package Type | 165-TBGA | BGA; 165-TFBGA (13x15) | BGA; Tape & Reel (TR) | BGA; 165-TBGA |