SRAM - Synchronous, SDR Memory IC 36Mb (2M x 18) Parallel 200MHz 3.1ns 165-TFBGA (13x15)
IC SRAM 36MBIT PARALLEL 165TFBGA
IC SRAM 36MBIT PARALLEL 165TFBGA
SRAM - Synchronous, SDR Memory IC 36Mbit Parallel 200 MHz 3.1 ns 165-TFBGA (13x15)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61LPS204818B-200B3L-ND | IS61LPS204818B-200B3L | IS61LPS204818B-200B3L | IS61LPS204818B-200B3L |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 36000 kbits | 36000 kbits | 36000 kbits | 36000 kbits |
| Package Type | 165-TBGA | BGA; 165-TBGA |