Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 777208-IS61LPS12836A
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 3.135 V ~ 3.465 V
Memory Type: Volatile
Memory Size: 4.5Mb (128K x 36)
Access Time: 2.6ns
Family Name: IS61LPS12836A
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Clock Frequency: 250MHz
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x20)
Alternative Parts (Cross-Reference): 71V25761S166PFI; 71V25761YSA166PFGI; 71V25761YS166PFGI; 71V2576YS150PFI;
Introduction Date: February 17, 2005
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 250MHz 2.6ns 100-LQFP (14x20)
IC SRAM 4.5MBIT PARALLEL 100TQFP Product overview: IS61LPS12836A-250TQL
IC SRAM 4.5MBIT PARALLEL 100TQFP
SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 250 MHz 2.6 ns 100-LQFP (14x20)
IC SRAM 4.5MBIT PARALLEL 100TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 777208-IS61LPS12836A-250TQL-TR | IS61LPS12836A-250TQL-TR-ND | 774-IS61LPS12836A-250TQL-TR | IS61LPS12836A-250TQL-TR | IS61LPS12836A-250TQL-TR | IS61LPS12836A-250TQL-TR |
| Product Name | Memory - SRAM - IS61LPS12836A-250TQL-TR | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 2.6 ns | 2.6 ns | 2.6 ns | 2.6 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| Supply Voltage | 3.135 V ~ 3.465 V | 3.135V ~ 3.465V | -3.3V; 3.135 | 3.135V ~ 3.465V | Surface Mount | |
| Density | 4500 kbits | 4500 kbits | 4500 kbits | 4500 kbits | 128 kbits |