IC SRAM 4.5MBIT PAR 119PBGA Product overview: IS61LPS12836A-200B2I
SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 200MHz 3.1ns 119-PBGA (14x22)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189155-IS61LPS12836
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 4.5Mb (128K x 36)
Access Time: 3.1ns
Categories: Integrated Circuits
Supplier Device Package: 119-PBGA (14x22)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Clock Frequency: 200MHz
Memory Interface: Parallel
Manufacturer Package: 119-BBGA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 84
MSL Level: 2 (1 Year)
Supply Voltage (V): 3.135V ~ 3.465V
IC SRAM 4.5MBIT PARALLEL 119PBGA
SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 200 MHz 3.1 ns 119-PBGA (14x22)
IC SRAM 4.5MBIT PAR 119PBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS61LPS12836A-200B2I | IS61LPS12836A-200B2I-ND | 1189155-IS61LPS12836A-200B2I | IS61LPS12836A-200B2I | IS61LPS12836A-200B2I | IS61LPS12836A-200B2I |
| Product Name | Memory IC and Storage Component | Memory | Memory - SRAM - IS61LPS12836A-200B2I | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 3.1 ns | 3.1 ns | 3.1 ns | 3.1 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; Tray | 119-BBGA | BGA; 119-BBGA | BGA |