Integrated Silicon Solution, Inc. Memory IC and Storage Component IS61LPS102436A-166TQLI

Description
IC SRAM 36MBIT PARALLEL 100TQFP Product overview: IS61LPS102436A-166TQ LI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61LPS102436A-1 66TQLI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 36MBIT PARALLEL 100TQFP Product overview: IS61LPS102436A-166TQ LI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61LPS102436A-1 66TQLI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS61LPS102436A-166TQLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS61LPS102436A-166TQLI
Memory IC and Storage Component 774-IS61LPS102436A-166TQLI
IC SRAM 36MBIT PARALLEL 100TQFP Product overview: IS61LPS102436A-166TQ LI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61LPS102436A-1 66TQLI can be used for catalog matching and distributor lookup.

IC SRAM 36MBIT PARALLEL 100TQFP Product overview: IS61LPS102436A-166TQLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61LPS102436A-166TQLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS61LPS102436A-166TQLI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR Memory IC 36Mb (1M x 36) Parallel 166MHz 3.5ns 100-LQFP (14x20)

SRAM - Synchronous, SDR Memory IC 36Mb (1M x 36) Parallel 166MHz 3.5ns 100-LQFP (14x20)

Buy Now Datasheet
Memory - SRAM - IS61LPS102436A-166TQLI - 112085-IS61LPS102436A-166TQLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS61LPS102436A-166TQLI
112085-IS61LPS102436A-166TQLI
Memory - SRAM - IS61LPS102436A-166TQLI 112085-IS61LPS102436A-166TQLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 112085-IS61LPS102436 A-166TQLI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 36Mb (1M x 36) Access Time: 3.5ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3.135 V to 3.465 V Memory Format: SRAM Max Frequency: 166MHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 112085-IS61LPS102436A-166TQLI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 36Mb (1M x 36)
Access Time: 3.5ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x20)
Supply Voltage - Operating: 3.135 V to 3.465 V
Memory Format: SRAM
Max Frequency: 166MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61LPS102436A-166TQLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61LPS102436A-166TQLI
Integrated Circuits (ICs) - Memory - Memory IS61LPS102436A-166TQLI
IC SRAM 36MBIT PARALLEL 100TQFP

IC SRAM 36MBIT PARALLEL 100TQFP

Supplier's Site
IC SRAM 36MBIT PARALLEL 100TQFP

IC SRAM 36MBIT PARALLEL 100TQFP

Supplier's Site Datasheet
IC SRAM 36MBIT PARALLEL 100TQFP

IC SRAM 36MBIT PARALLEL 100TQFP

Supplier's Site Datasheet
SRAM - Synchronous, SDR Memory IC 36Mbit Parallel 166 MHz 3.5 ns 100-LQFP (14x20)

SRAM - Synchronous, SDR Memory IC 36Mbit Parallel 166 MHz 3.5 ns 100-LQFP (14x20)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS61LPS102436A-166TQLI IS61LPS102436A-166TQLI-ND 112085-IS61LPS102436A-166TQLI IS61LPS102436A-166TQLI IS61LPS102436A-166TQLI IS61LPS102436A-166TQLI IS61LPS102436A-166TQLI
Product Name Memory IC and Storage Component Memory Memory - SRAM - IS61LPS102436A-166TQLI Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM - Synchronous, SDR; SRAM Chip SRAM; SRAM Chip
Access Time 3.5 ns 3.5 ns 3.5 ns 3.5 ns 3.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; Tray 100-LQFP QFP; TQFP; 100-TQFP (14x20) QFP QFP; 100-LQFP QFP; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14B101K-SP35XCT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 35 ns
Density 1000 kbits
View Details
2 suppliers
Memory - 71V2576S150PFI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.8 ns
Density 4500 kbits
View Details
5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details