Integrated Silicon Solution, Inc. Memory IS61LPD51236A-250B3LI-TR

Description
SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 250MHz 2.6ns 165-PBGA (13x15)
Request a Quote Datasheet
Description
SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 250MHz 2.6ns 165-PBGA (13x15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS61LPD51236A-250B3LI-TR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 250MHz 2.6ns 165-PBGA (13x15)

SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 250MHz 2.6ns 165-PBGA (13x15)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61LPD51236A-250B3LI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61LPD51236A-250B3LI-TR
Integrated Circuits (ICs) - Memory - Memory IS61LPD51236A-250B3LI-TR
IC SRAM 18MBIT PARALLEL 165PBGA

IC SRAM 18MBIT PARALLEL 165PBGA

Supplier's Site
IC SRAM 18MBIT PARALLEL 165PBGA

IC SRAM 18MBIT PARALLEL 165PBGA

Supplier's Site Datasheet
SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 250 MHz 2.6 ns 165-PBGA (13x15)

SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 250 MHz 2.6 ns 165-PBGA (13x15)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS61LPD51236A-250B3LI-TR-ND IS61LPD51236A-250B3LI-TR IS61LPD51236A-250B3LI-TR IS61LPD51236A-250B3LI-TR
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 18000 kbits 512 kbits 18000 kbits 18000 kbits
Package Type 165-TBGA BGA; 165-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8421ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - CY14B104L-ZS20XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
3 suppliers