SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 200MHz 3.1ns 100-LQFP (14x20)
Win Source Part Number: 1168796-IS61LPD51236
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 72
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 3.1 ns
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Clock Frequency: 200 MHz
Memory Interface: Parallel
Alternative Parts (Cross-Reference): IS61LPD51236A200TQLI
ECCN: 3A991B2A
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS61LPD51236
IC SRAM 18MBIT PARALLEL 100TQFP Product overview: IS61LPD51236A-200TQL
IC SRAM 18MBIT PARALLEL 100TQFP
SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 200 MHz 3.1 ns 100-LQFP (14x20)
IC SRAM 18MBIT PARALLEL 100TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61LPD51236A-200TQLI-ND | 1168796-IS61LPD51236A-200TQLI | 774-IS61LPD51236A-200TQLI | IS61LPD51236A-200TQLI | IS61LPD51236A-200TQLI | IS61LPD51236A-200TQLI |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits | |
| Package Type | 100-LQFP | QFP; 100-LQFP | ||||
| Supply Voltage | 3.135V ~ 3.465V | 3.135V ~ 3.465V | -3.3V; 3.135 | 3.135V ~ 3.465V | Surface Mount |