Integrated Silicon Solution, Inc. Memory IS61LP6432A-133TQ-TR

Description
SRAM - Synchronous, SDR Memory IC 2Mb (64K x 32) Parallel 133MHz 4ns 100-LQFP (14x20)
Request a Quote Datasheet
Description
SRAM - Synchronous, SDR Memory IC 2Mb (64K x 32) Parallel 133MHz 4ns 100-LQFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS61LP6432A-133TQ-TR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR Memory IC 2Mb (64K x 32) Parallel 133MHz 4ns 100-LQFP (14x20)

SRAM - Synchronous, SDR Memory IC 2Mb (64K x 32) Parallel 133MHz 4ns 100-LQFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61LP6432A-133TQ-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61LP6432A-133TQ-TR
Integrated Circuits (ICs) - Memory - Memory IS61LP6432A-133TQ-TR
IC SRAM 2MBIT PARALLEL 100TQFP

IC SRAM 2MBIT PARALLEL 100TQFP

Supplier's Site
IC SRAM 2MBIT PARALLEL 100TQFP

IC SRAM 2MBIT PARALLEL 100TQFP

Supplier's Site Datasheet
Memory - IS61LP6432A-133TQ-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 2Mbit Parallel 133 MHz 4 ns 100-LQFP (14x20)

SRAM - Synchronous, SDR Memory IC 2Mbit Parallel 133 MHz 4 ns 100-LQFP (14x20)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS61LP6432A-133TQ-TR-ND IS61LP6432A-133TQ-TR IS61LP6432A-133TQ-TR IS61LP6432A-133TQ-TR
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type 100-LQFP QFP QFP; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - 71V124HSA10PH - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1000 kbits
View Details
Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details