Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 777207-IS61LF6436A-8
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 3.135 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 2Mb (64K x 36)
Access Time: 8.5ns
Family Name: IS61LF6436A
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Clock Frequency: 90MHz
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x20)
Alternative Parts (Cross-Reference): MT58L64L36FT8.5; MT58L64L36FT-8.5 IT; MT58L64V36FT-10; MT58L64V36FT-8.5;
Introduction Date: March 01, 2004
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC SRAM 2MBIT PARALLEL 100TQFP Product overview: IS61LF6436A-8.5TQLI-
SRAM - Synchronous, SDR Memory IC 2Mb (64K x 36) Parallel 90MHz 8.5ns 100-LQFP (14x20)
IC SRAM 2MBIT PARALLEL 100TQFP
IC SRAM 2MBIT PARALLEL 100TQFP
SRAM - Synchronous, SDR Memory IC 2Mbit Parallel 90 MHz 8.5 ns 100-LQFP (14x20)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 777207-IS61LF6436A-8.5TQLI-TR | 774-IS61LF6436A-8.5TQLI-TR | IS61LF6436A-8.5TQLI-TR-ND | IS61LF6436A-8.5TQLI-TR | IS61LF6436A-8.5TQLI-TR | IS61LF6436A-8.5TQLI-TR |
| Product Name | Memory - SRAM - IS61LF6436A-8.5TQLI-TR | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 8.5 ns | 8.5 ns | 8.5 ns | 8.5 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 3.135 V ~ 3.6 V | -3.3V; 3.6V; 3.135V ~ 3.6V | 3.135V ~ 3.6V | Surface Mount | 3.6V; 3.135V ~ 3.6V | |
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |