SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 133MHz 6.5ns 119-PBGA (14x22)
IC SRAM 18MBIT PARALLEL 119PBGA
SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 133 MHz 6.5 ns 119-PBGA (14x22)
IC SRAM 18MBIT PARALLEL 119PBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61LF51236A-6.5B2LI-TR-ND | IS61LF51236A-6.5B2LI-TR | IS61LF51236A-6.5B2LI-TR | IS61LF51236A-6.5B2LI-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits |
| Package Type | 119-BBGA | BGA | BGA; 119-BBGA |