Integrated Silicon Solution, Inc. Memory - SRAM - IS61LF51218A-7.5TQI-TR IS61LF51218A-7.5TQI-TR

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 144713-IS61LF51218A- 7.5TQI-TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 9Mb (512K x 18) Access Time: 7.5ns Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Max Frequency: 117MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 144713-IS61LF51218A- 7.5TQI-TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 9Mb (512K x 18) Access Time: 7.5ns Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Max Frequency: 117MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IS61LF51218A-7.5TQI-TR - 144713-IS61LF51218A-7.5TQI-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS61LF51218A-7.5TQI-TR
144713-IS61LF51218A-7.5TQI-TR
Memory - SRAM - IS61LF51218A-7.5TQI-TR 144713-IS61LF51218A-7.5TQI-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 144713-IS61LF51218A- 7.5TQI-TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 9Mb (512K x 18) Access Time: 7.5ns Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Max Frequency: 117MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 144713-IS61LF51218A-7.5TQI-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 9Mb (512K x 18)
Access Time: 7.5ns
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x20)
Supply Voltage - Operating: 3.135 V to 3.6 V
Memory Format: SRAM
Max Frequency: 117MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - IS61LF51218A-7.5TQI-TR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR Memory IC 9Mb (512K x 18) Parallel 117MHz 7.5ns 100-LQFP (14x20)

SRAM - Synchronous, SDR Memory IC 9Mb (512K x 18) Parallel 117MHz 7.5ns 100-LQFP (14x20)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS61LF51218A-7.5TQI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS61LF51218A-7.5TQI-TR
Memory IC and Storage Component 774-IS61LF51218A-7.5TQI-TR
IC SRAM 9MBIT PARALLEL 100TQFP Product overview: IS61LF51218A-7.5TQI- TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61LF51218A-7.5 TQI-TR can be used for catalog matching and distributor lookup.

IC SRAM 9MBIT PARALLEL 100TQFP Product overview: IS61LF51218A-7.5TQI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61LF51218A-7.5TQI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 117 MHz 7.5 ns 100-LQFP (14x20)

SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 117 MHz 7.5 ns 100-LQFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61LF51218A-7.5TQI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61LF51218A-7.5TQI-TR
Integrated Circuits (ICs) - Memory - Memory IS61LF51218A-7.5TQI-TR
IC SRAM 9MBIT PARALLEL 100TQFP

IC SRAM 9MBIT PARALLEL 100TQFP

Supplier's Site
IC SRAM 9MBIT PARALLEL 100TQFP

IC SRAM 9MBIT PARALLEL 100TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 144713-IS61LF51218A-7.5TQI-TR IS61LF51218A-7.5TQI-TR-ND 774-IS61LF51218A-7.5TQI-TR IS61LF51218A-7.5TQI-TR IS61LF51218A-7.5TQI-TR IS61LF51218A-7.5TQI-TR
Product Name Memory - SRAM - IS61LF51218A-7.5TQI-TR Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; TQFP; 100-TQFP (14x20) 100-LQFP QFP; Tape & Reel (TR) QFP; 100-LQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A2C00057906 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 04188CBLBB-30 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 1.8 ns
Density 8000 kbits
View Details