Integrated Silicon Solution, Inc. Memory - SRAM - IS61LF25636A-7.5TQI-TR IS61LF25636A-7.5TQI-TR

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 777206-IS61LF25636A- 7.5TQI-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 9Mb (256K x 36) Access Time: 7.5ns Family Name: IS61LF25636A Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 117MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): GS880F36BT-6; GS880F36BGT-7.5IT; CY7C1361A-100AIT; CY7C1361A-100AJIT; Introduction Date: February 11, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 777206-IS61LF25636A- 7.5TQI-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 9Mb (256K x 36) Access Time: 7.5ns Family Name: IS61LF25636A Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 117MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): GS880F36BT-6; GS880F36BGT-7.5IT; CY7C1361A-100AIT; CY7C1361A-100AJIT; Introduction Date: February 11, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IS61LF25636A-7.5TQI-TR - 777206-IS61LF25636A-7.5TQI-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS61LF25636A-7.5TQI-TR
777206-IS61LF25636A-7.5TQI-TR
Memory - SRAM - IS61LF25636A-7.5TQI-TR 777206-IS61LF25636A-7.5TQI-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 777206-IS61LF25636A- 7.5TQI-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 9Mb (256K x 36) Access Time: 7.5ns Family Name: IS61LF25636A Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 117MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): GS880F36BT-6; GS880F36BGT-7.5IT; CY7C1361A-100AIT; CY7C1361A-100AJIT; Introduction Date: February 11, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 777206-IS61LF25636A-7.5TQI-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 3.135 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 9Mb (256K x 36)
Access Time: 7.5ns
Family Name: IS61LF25636A
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Clock Frequency: 117MHz
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x20)
Alternative Parts (Cross-Reference): GS880F36BT-6; GS880F36BGT-7.5IT; CY7C1361A-100AIT; CY7C1361A-100AJIT;
Introduction Date: February 11, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - IS61LF25636A-7.5TQI-TR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 117MHz 7.5ns 100-LQFP (14x20)

SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 117MHz 7.5ns 100-LQFP (14x20)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS61LF25636A-7.5TQI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS61LF25636A-7.5TQI-TR
Memory IC and Storage Component 774-IS61LF25636A-7.5TQI-TR
IC SRAM 9MBIT PARALLEL 100TQFP Product overview: IS61LF25636A-7.5TQI- TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61LF25636A-7.5 TQI-TR can be used for catalog matching and distributor lookup.

IC SRAM 9MBIT PARALLEL 100TQFP Product overview: IS61LF25636A-7.5TQI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61LF25636A-7.5TQI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 9MBIT PARALLEL 100TQFP

IC SRAM 9MBIT PARALLEL 100TQFP

Supplier's Site Datasheet
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 117 MHz 7.5 ns 100-LQFP (14x20)

SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 117 MHz 7.5 ns 100-LQFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61LF25636A-7.5TQI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61LF25636A-7.5TQI-TR
Integrated Circuits (ICs) - Memory - Memory IS61LF25636A-7.5TQI-TR
IC SRAM 9MBIT PARALLEL 100TQFP

IC SRAM 9MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 777206-IS61LF25636A-7.5TQI-TR IS61LF25636A-7.5TQI-TR-ND 774-IS61LF25636A-7.5TQI-TR IS61LF25636A-7.5TQI-TR IS61LF25636A-7.5TQI-TR IS61LF25636A-7.5TQI-TR
Product Name Memory - SRAM - IS61LF25636A-7.5TQI-TR Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3.135 V ~ 3.6 V 3.135V ~ 3.6V 3.6V; 3.135V ~ 3.6V 3.6V; 3.135V ~ 3.6V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - 71256S35DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details