Win Source Part Number: 1167516-IS61LF12836E
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 72
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 4.5Mb (128K x 36)
Access Time: 7.5 ns
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Clock Frequency: 117 MHz
Memory Interface: Parallel
Alternative Parts (Cross-Reference): IS61LF12836EC7.5TQLI
ECCN: 3A991B2A
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: ISSI, Integrated Silicon Solution Inc
Other Names: IS61LF12836EC-7.5TQL
Base Product Number: IS61LF12836
IC SRAM 4.5MBIT PARALLEL 100LQFP Product overview: IS61LF12836EC-7.5TQL
SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 117MHz 7.5ns 100-LQFP (14x20)
SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 117 MHz 7.5 ns 100-LQFP (14x20)
IC SRAM 4.5MBIT PARALLEL 100LQFP
IC SRAM 4.5MBIT PARALLEL 100LQFP
IC SRAM 4.5MBIT PARALLEL 100LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1167516-IS61LF12836EC-7.5TQLI | 774-IS61LF12836EC-7.5TQLI | 706-1493-ND | IS61LF12836EC-7.5TQLI | IS61LF12836EC-7.5TQLI | IS61LF12836EC-7.5TQLI | IS61LF12836EC-7.5TQLI |
| Product Name | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM - Synchronous, SDR; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 7.5 ns | 7.5 ns | 7.5 ns | 7.5 ns | 7.5 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 3.135V ~ 3.465V | -3.3V; 3.135V ~ 3.465V | 3.135V ~ 3.465V | 3.135V ~ 3.465V | 3.135V ~ 3.465V | 117 MHz | |
| Density | 4000 kbits | 4500 kbits | 4500 kbits | 4500 kbits | 4500 kbits | 4500 kbits |