SRAM - Synchronous, SDR Memory IC 18Mb (1M x 18) Parallel 117MHz 7.5ns 100-LQFP (14x20)
IC SRAM 18MBIT PARALLEL 100TQFP Product overview: IS61LF102418A-7.5TQL
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875479-IS61LF102418A
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Synchronous, SDR Memory IC 18Mb (1M x 18) Parallel 117 MHz 7.5 ns 100-LQFP (14x20)
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x20)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 72
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
IC SRAM 18MBIT PARALLEL 100TQFP
SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 117 MHz 7.5 ns 100-LQFP (14x20)
IC SRAM 18MBIT PARALLEL 100TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61LF102418A-7.5TQLI-ND | 774-IS61LF102418A-7.5TQLI | 875479-IS61LF102418A-7.5TQLI | IS61LF102418A-7.5TQLI | IS61LF102418A-7.5TQLI | IS61LF102418A-7.5TQLI |
| Product Name | Memory | Memory IC and Storage Component | Memory - SRAM - IS61LF102418A-7.5TQLI | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits | |
| Package Type | 100-LQFP | QFP; Tray | QFP; 100-LQFP (14x20) | QFP; 100-LQFP | QFP | |
| Supply Voltage | 3.135V ~ 3.6V | -3.3V; 3.6V; 3.135V ~ 3.6V | 3.6V; 3.135V ~ 3.6V | -40degC ~ 85degC (TA) |