SRAM - Synchronous, SDR Memory IC 18Mb (1M x 18) Parallel 117MHz 7.5ns 100-LQFP (14x20)
SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 117 MHz 7.5 ns 100-LQFP (14x20)
IC SRAM 18MBIT PARALLEL 100TQFP
IC SRAM 18MBIT PARALLEL 100TQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61LF102418A-7.5TQ-TR-ND | IS61LF102418A-7.5TQ-TR | IS61LF102418A-7.5TQ-TR | IS61LF102418A-7.5TQ-TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits |
| Package Type | 100-LQFP | QFP; 100-LQFP | QFP |