Integrated Silicon Solution, Inc. Memory IC and Storage Component IS61DDPB24M18A-400M3L

Description
IC SRAM 72MBIT PARALLEL 165LFBGA Product overview: IS61DDPB24M18A-400M3 L from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61DDPB24M18A-4 00M3L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 72MBIT PARALLEL 165LFBGA Product overview: IS61DDPB24M18A-400M3 L from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61DDPB24M18A-4 00M3L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS61DDPB24M18A-400M3L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS61DDPB24M18A-400M3L
Memory IC and Storage Component 774-IS61DDPB24M18A-400M3L
IC SRAM 72MBIT PARALLEL 165LFBGA Product overview: IS61DDPB24M18A-400M3 L from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61DDPB24M18A-4 00M3L can be used for catalog matching and distributor lookup.

IC SRAM 72MBIT PARALLEL 165LFBGA Product overview: IS61DDPB24M18A-400M3L from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61DDPB24M18A-400M3L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - IS61DDPB24M18A-400M3L - 875478-IS61DDPB24M18A-400M3L - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS61DDPB24M18A-400M3L
875478-IS61DDPB24M18A-400M3L
Memory - SRAM - IS61DDPB24M18A-400M3L 875478-IS61DDPB24M18A-400M3L
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875478-IS61DDPB24M18 A-400M3L Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, DDR IIP Memory IC 72Mb (4M x 18) Parallel 400 MHz 165-LFBGA (15x17) Package: 165-LBGA Package: Tray Mounting: Surface Mount Family Name: IS61DDPB24 Categories: Integrated Circuits (ICs) Case / Package: 165-LFBGA (15x17) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 105 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0002

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875478-IS61DDPB24M18A-400M3L
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, DDR IIP Memory IC 72Mb (4M x 18) Parallel 400 MHz 165-LFBGA (15x17)
Package: 165-LBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS61DDPB24
Categories: Integrated Circuits (ICs)
Case / Package: 165-LFBGA (15x17)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 105
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002

Buy Now Datasheet
IC SRAM 72MBIT PARALLEL 165LFBGA

IC SRAM 72MBIT PARALLEL 165LFBGA

Supplier's Site Datasheet
72Mb, Ddr Iip (Burst Of 2) Cio, Sync Sram, 4M X 18, 2.5 Read Latency, 165 Ball Fbga (15X17 Mm), Rohs Integrated Silicon Solution (Issi) - 77T0702 - Newark, An Avnet Company
Chicago, IL, United States
72Mb, Ddr Iip (Burst Of 2) Cio, Sync Sram, 4M X 18, 2.5 Read Latency, 165 Ball Fbga (15X17 Mm), Rohs Integrated Silicon Solution (Issi)
77T0702
72Mb, Ddr Iip (Burst Of 2) Cio, Sync Sram, 4M X 18, 2.5 Read Latency, 165 Ball Fbga (15X17 Mm), Rohs Integrated Silicon Solution (Issi) 77T0702
72Mb, DDR IIP (Burst of 2) CIO, Sync SRAM, 4M x 18, 2.5 Read Latency, 165 Ball FBGA (15x17 mm), RoHS

72Mb, DDR IIP (Burst of 2) CIO, Sync SRAM, 4M x 18, 2.5 Read Latency, 165 Ball FBGA (15x17 mm), RoHS

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - IS61DDPB24M18A-400M3L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61DDPB24M18A-400M3L
Integrated Circuits (ICs) - Memory - Memory IS61DDPB24M18A-400M3L
IC SRAM 72MBIT PARALLEL 165LFBGA

IC SRAM 72MBIT PARALLEL 165LFBGA

Supplier's Site
SRAM - Synchronous, DDR IIP Memory IC 72Mbit Parallel 400 MHz 165-LFBGA (15x17)

SRAM - Synchronous, DDR IIP Memory IC 72Mbit Parallel 400 MHz 165-LFBGA (15x17)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS61DDPB24M18A-400M3L 875478-IS61DDPB24M18A-400M3L IS61DDPB24M18A-400M3L 77T0702 IS61DDPB24M18A-400M3L IS61DDPB24M18A-400M3L
Product Name Memory IC and Storage Component Memory - SRAM - IS61DDPB24M18A-400M3L Memory 72Mb, Ddr Iip (Burst Of 2) Cio, Sync Sram, 4M X 18, 2.5 Read Latency, 165 Ball Fbga (15X17 Mm), Rohs Integrated Silicon Solution (Issi) Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; Tray BGA; 165-LFBGA (15x17) BGA; 165-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

 - 9423DC - Rochester Electronics
Specs
Memory Category FIFO
Logic Family TTL
Package Type DIP; CDIP24
View Details
3 suppliers
SOIC Memory IC and Storage Component - 2020-CY62128-70SCT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 70 ns
Cycle Time 70 ns
View Details
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 71016S20Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details