Integrated Silicon Solution, Inc. OEM Parts - OEM Parts (F - I) - IS61DDPB22M36-400M3L IS61DDPB22M36-400M3L

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065810-IS61DDPB22M3 6-400M3L Number of Ports: 2 Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Density: 72 Mb Categories: OEM Parts(F-I) Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 21 b
Request a Quote
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065810-IS61DDPB22M3 6-400M3L Number of Ports: 2 Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Density: 72 Mb Categories: OEM Parts(F-I) Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 21 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - IS61DDPB22M36-400M3L - 1065810-IS61DDPB22M36-400M3L - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - IS61DDPB22M36-400M3L
1065810-IS61DDPB22M36-400M3L
OEM Parts - OEM Parts (F - I) - IS61DDPB22M36-400M3L 1065810-IS61DDPB22M36-400M3L
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065810-IS61DDPB22M3 6-400M3L Number of Ports: 2 Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Density: 72 Mb Categories: OEM Parts(F-I) Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 21 b

Manufacturer: ISSI, Integrated Silicon Solution Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065810-IS61DDPB22M36-400M3L
Number of Ports: 2
Mounting: SMD (SMT)
Operating Supply Voltage: 1.8 V
Density: 72 Mb
Categories: OEM Parts(F-I)
Case / Package: FBGA
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Address Bus Width: 21 b

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1065810-IS61DDPB22M36-400M3L
Product Name OEM Parts - OEM Parts (F - I) - IS61DDPB22M36-400M3L
Unlock Full Specs
to access all available technical data

Similar Products