Integrated Silicon Solution, Inc. Memory IS61DDB42M18A-250M3L

Description
SRAM - Synchronous, DDR II Memory IC 36Mb (2M x 18) Parallel 250MHz 8.4ns 165-LFBGA (15x17)
Request a Quote Datasheet
Description
SRAM - Synchronous, DDR II Memory IC 36Mb (2M x 18) Parallel 250MHz 8.4ns 165-LFBGA (15x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS61DDB42M18A-250M3L-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, DDR II Memory IC 36Mb (2M x 18) Parallel 250MHz 8.4ns 165-LFBGA (15x17)

SRAM - Synchronous, DDR II Memory IC 36Mb (2M x 18) Parallel 250MHz 8.4ns 165-LFBGA (15x17)

Buy Now Datasheet
IC SRAM 36MBIT PARALLEL 165LFBGA

IC SRAM 36MBIT PARALLEL 165LFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61DDB42M18A-250M3L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61DDB42M18A-250M3L
Integrated Circuits (ICs) - Memory - Memory IS61DDB42M18A-250M3L
IC SRAM 36MBIT PARALLEL 165LFBGA

IC SRAM 36MBIT PARALLEL 165LFBGA

Supplier's Site
36Mb, Ddr Ii (Burst Of 4) Cio, Sync Sram, 2M X 18, 165 Ball Fbga (15X17 Mm), Rohs Integrated Silicon Solution (Issi) - 77T0694 - Newark, An Avnet Company
Chicago, IL, United States
36Mb, Ddr Ii (Burst Of 4) Cio, Sync Sram, 2M X 18, 165 Ball Fbga (15X17 Mm), Rohs Integrated Silicon Solution (Issi)
77T0694
36Mb, Ddr Ii (Burst Of 4) Cio, Sync Sram, 2M X 18, 165 Ball Fbga (15X17 Mm), Rohs Integrated Silicon Solution (Issi) 77T0694
36Mb, DDR II (Burst of 4) CIO, Sync SRAM, 2M x 18, 165 Ball FBGA (15x17 mm), RoHS

36Mb, DDR II (Burst of 4) CIO, Sync SRAM, 2M x 18, 165 Ball FBGA (15x17 mm), RoHS

Supplier's Site
Memory - IS61DDB42M18A-250M3L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, DDR II Memory IC 36Mbit Parallel 250 MHz 8.4 ns 165-LFBGA (15x17)

SRAM - Synchronous, DDR II Memory IC 36Mbit Parallel 250 MHz 8.4 ns 165-LFBGA (15x17)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS61DDB42M18A-250M3L-ND IS61DDB42M18A-250M3L IS61DDB42M18A-250M3L 77T0694 IS61DDB42M18A-250M3L
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory 36Mb, Ddr Ii (Burst Of 4) Cio, Sync Sram, 2M X 18, 165 Ball Fbga (15X17 Mm), Rohs Integrated Silicon Solution (Issi) Memory
Memory Category SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 36000 kbits 36000 kbits 36000 kbits 36000 kbits
Package Type 165-LBGA BGA BGA; 165-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2201SNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Memory - 71T75602S166PFGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.5 ns
Density 18000 kbits
View Details
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details