Integrated Silicon Solution, Inc. Memory IS61DDB22M18A-250M3L

Description
SRAM - Synchronous, DDR II Memory IC 36Mb (2M x 18) Parallel 250MHz 8.4ns 165-LFBGA (13x15)
Request a Quote Datasheet
Description
SRAM - Synchronous, DDR II Memory IC 36Mb (2M x 18) Parallel 250MHz 8.4ns 165-LFBGA (13x15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS61DDB22M18A-250M3L-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, DDR II Memory IC 36Mb (2M x 18) Parallel 250MHz 8.4ns 165-LFBGA (13x15)

SRAM - Synchronous, DDR II Memory IC 36Mb (2M x 18) Parallel 250MHz 8.4ns 165-LFBGA (13x15)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS61DDB22M18A-250M3L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS61DDB22M18A-250M3L
Memory IC and Storage Component 774-IS61DDB22M18A-250M3L
IC SRAM 36MBIT PARALLEL 165LFBGA Product overview: IS61DDB22M18A-250M3L from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61DDB22M18A-25 0M3L can be used for catalog matching and distributor lookup.

IC SRAM 36MBIT PARALLEL 165LFBGA Product overview: IS61DDB22M18A-250M3L from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61DDB22M18A-250M3L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - IS61DDB22M18A-250M3L - 875476-IS61DDB22M18A-250M3L - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS61DDB22M18A-250M3L
875476-IS61DDB22M18A-250M3L
Memory - SRAM - IS61DDB22M18A-250M3L 875476-IS61DDB22M18A-250M3L
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875476-IS61DDB22M18A -250M3L Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, DDR II Memory IC 36Mb (2M x 18) Parallel 250 MHz 8.4 ns 165-LFBGA (13x15) Package: Tray Package: 165-LBGA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 165-LFBGA (13x15) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 105 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875476-IS61DDB22M18A-250M3L
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, DDR II Memory IC 36Mb (2M x 18) Parallel 250 MHz 8.4 ns 165-LFBGA (13x15)
Package: Tray
Package: 165-LBGA
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 165-LFBGA (13x15)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 105
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002

Buy Now Datasheet
Memory - IS61DDB22M18A-250M3L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, DDR II Memory IC 36Mbit Parallel 250 MHz 8.4 ns 165-LFBGA (13x15)

SRAM - Synchronous, DDR II Memory IC 36Mbit Parallel 250 MHz 8.4 ns 165-LFBGA (13x15)

Buy Now Datasheet
IC SRAM 36MBIT PARALLEL 165LFBGA

IC SRAM 36MBIT PARALLEL 165LFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61DDB22M18A-250M3L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61DDB22M18A-250M3L
Integrated Circuits (ICs) - Memory - Memory IS61DDB22M18A-250M3L
IC SRAM 36MBIT PARALLEL 165LFBGA

IC SRAM 36MBIT PARALLEL 165LFBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS61DDB22M18A-250M3L-ND 774-IS61DDB22M18A-250M3L 875476-IS61DDB22M18A-250M3L IS61DDB22M18A-250M3L IS61DDB22M18A-250M3L IS61DDB22M18A-250M3L
Product Name Memory Memory IC and Storage Component Memory - SRAM - IS61DDB22M18A-250M3L Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 36000 kbits 36000 kbits 36000 kbits 36000 kbits 36000 kbits
Package Type 165-LBGA BGA; 165-LFBGA (13x15) BGA; 165-LBGA BGA
Supply Voltage 1.71V ~ 1.89V 1.71 1.71V ~ 1.89V 0degC ~ 70degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details
Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - NM27C040Q170 - Rochester Electronics
Texas Instruments
Specs
Memory Category PROM
Package Type DIP; CDIP32
View Details
3 suppliers