The IS61DDB22M18A-250B4L
SRAM - Synchronous, DDR II Memory IC 36Mb (2M x 18) Parallel 250MHz 8.4ns 165-LFBGA (13x15)
SRAM - Synchronous, DDR II Memory IC 36Mbit Parallel 250 MHz 8.4 ns 165-LFBGA (13x15)
IC SRAM 36MBIT PARALLEL 165LFBGA
36Mb, DDR II (Burst of 2) CIO, Sync SRAM, 2M x 18, 165 Ball FBGA (13x15 mm), RoHS
IC SRAM 36MBIT PARALLEL 165LFBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61DDB22M18A-250B4LI-ND | IS61DDB22M18A-250B4LI | IS61DDB22M18A-250B4LI | 18W6942 | IS61DDB22M18A-250B4LI |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | 36Mb, Ddr Ii (Burst Of 2) Cio, Sync Sram, 2M X 18, 165 Ball Fbga (13X15 Mm), Rohs Integrated Silicon Solution (Issi) | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 36000 kbits | 36000 kbits | 36000 kbits | 36000 kbits | |
| Package Type | 165-LBGA | BGA; 165-LBGA | BGA |