SRAM - Synchronous, DDR II Memory IC 36Mb (2M x 18) Parallel 250MHz 165-LFBGA (13x15)
IC SRAM 36MBIT PARALLEL 165LFBGA
SRAM - Synchronous, DDR II Memory IC 36Mbit Parallel 250 MHz 165-LFBGA (13x15)
IC SRAM 36MBIT PARALLEL 165LFBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61DDB22M18-250M3L-ND | IS61DDB22M18-250M3L | IS61DDB22M18-250M3L | IS61DDB22M18-250M3L |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 36000 kbits | 36000 kbits | 36000 kbits | 36000 kbits |