Integrated Silicon Solution, Inc. Memory IS61DDB21M36A-250M3L

Description
SRAM - Synchronous, DDR II Memory IC 36Mb (1M x 36) Parallel 250MHz 8.4ns 165-LFBGA (13x15)
Request a Quote Datasheet
Description
SRAM - Synchronous, DDR II Memory IC 36Mb (1M x 36) Parallel 250MHz 8.4ns 165-LFBGA (13x15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS61DDB21M36A-250M3L-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, DDR II Memory IC 36Mb (1M x 36) Parallel 250MHz 8.4ns 165-LFBGA (13x15)

SRAM - Synchronous, DDR II Memory IC 36Mb (1M x 36) Parallel 250MHz 8.4ns 165-LFBGA (13x15)

Buy Now Datasheet
36Mb, Ddr Ii (Burst Of 2) Cio, Sync Sram, 1M X 36, 165 Ball Fbga (15X17 Mm), Rohs Integrated Silicon Solution (Issi) - 77T0687 - Newark, An Avnet Company
Chicago, IL, United States
36Mb, Ddr Ii (Burst Of 2) Cio, Sync Sram, 1M X 36, 165 Ball Fbga (15X17 Mm), Rohs Integrated Silicon Solution (Issi)
77T0687
36Mb, Ddr Ii (Burst Of 2) Cio, Sync Sram, 1M X 36, 165 Ball Fbga (15X17 Mm), Rohs Integrated Silicon Solution (Issi) 77T0687
36Mb, DDR II (Burst of 2) CIO, Sync SRAM, 1M x 36, 165 Ball FBGA (15x17 mm), RoHS

36Mb, DDR II (Burst of 2) CIO, Sync SRAM, 1M x 36, 165 Ball FBGA (15x17 mm), RoHS

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - IS61DDB21M36A-250M3L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61DDB21M36A-250M3L
Integrated Circuits (ICs) - Memory - Memory IS61DDB21M36A-250M3L
IC SRAM 36MBIT PARALLEL 165LFBGA

IC SRAM 36MBIT PARALLEL 165LFBGA

Supplier's Site
Memory - IS61DDB21M36A-250M3L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, DDR II Memory IC 36Mbit Parallel 250 MHz 8.4 ns 165-LFBGA (13x15)

SRAM - Synchronous, DDR II Memory IC 36Mbit Parallel 250 MHz 8.4 ns 165-LFBGA (13x15)

Buy Now Datasheet
IC SRAM 36MBIT PARALLEL 165LFBGA

IC SRAM 36MBIT PARALLEL 165LFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS61DDB21M36A-250M3L-ND 77T0687 IS61DDB21M36A-250M3L IS61DDB21M36A-250M3L IS61DDB21M36A-250M3L
Product Name Memory 36Mb, Ddr Ii (Burst Of 2) Cio, Sync Sram, 1M X 36, 165 Ball Fbga (15X17 Mm), Rohs Integrated Silicon Solution (Issi) Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 36000 kbits 36000 kbits 36000 kbits 36000 kbits
Package Type 165-LBGA BGA BGA; 165-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Memory - Controllers - DP8431VX-33 - Acme Chip Technology Co., Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - 28C17A-20B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 16 kbits
View Details
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details