SRAM - Asynchronous Memory IC 64Kb (8K x 8) Parallel 10ns 28-SOJ
IC SRAM 64KBIT PARALLEL 28SOJ Product overview: IS61C64AL-10JLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61C64AL-10JLI can be used for catalog matching and distributor lookup.
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189144-IS61C64AL-10
Packaging: Tube
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 64kb
Access Time: 10ns
Categories: Integrated Circuits
Supplier Device Package: 28-SOJ
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 28-BSOJ (0.300", 7.62mm Width)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.25V
SRAM - Asynchronous Memory IC 64Kbit Parallel 10 ns 28-SOJ
IC SRAM 64KBIT PARALLEL 28SOJ
IC SRAM 64KBIT PARALLEL 28SOJ
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1090-ND | 774-IS61C64AL-10JLI | 1189144-IS61C64AL-10JLI | IS61C64AL-10JLI | IS61C64AL-10JLI | IS61C64AL-10JLI |
| Product Name | Memory | Memory IC and Storage Component | Memory - SRAM - IS61C64AL-10JLI | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | "28-BSOJ (0.300"", 7.62mm Width)" | SOJ; Tray | 28-BSOJ (0.300\", 7.62mm Width) | |||
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | Surface Mount |