SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 12ns 44-TSOP II
IC SRAM 1MBIT PARALLEL 44TSOP II Product overview: IS61C6416AL-12TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61C6416AL-12TL
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 017857-IS61C6416AL-1
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 12ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TSOP II
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 44-TSOP II
IC SRAM 1MBIT PARALLEL 44TSOP II
IC SRAM 1MBIT PARALLEL 44TSOP II
STANDARD SRAM, 64KX16, 12NS, CMOS, TSOP2-44, IND TEMP. FREE 2 YEAR RADWELL WARRANTY
SRAM, 1MBIT, 12NS, TSOP-II-44; Memory Size:1Mbit; SRAM Memory Configuration:64K x 16bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:TSOP-II; No. of Pins:44Pins; Access Time:12ns; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1089-ND | 774-IS61C6416AL-12TLI | 017857-IS61C6416AL-12TLI | IS61C6416AL-12TLI | IS61C6416AL-12TLI | IS61C6416AL-12TLI | 60476479 | 65AC6028 |
| Product Name | Memory | Memory IC and Storage Component | Memory - SRAM - IS61C6416AL-12TLI | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory IC | Sram, 1Mbit, 12Ns, Tsop-Ii-44; Memory Size Integrated Silicon Solution (Issi) |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM Chip | SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | ||
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | SOP; 44-TSOP II | 44-TSOP (0.400\", 10.16mm Width) | TSOP-II | ||||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | Surface Mount |