Integrated Silicon Solution, Inc. Memory IS61C632A-7TQ

Description
SRAM - Asynchronous Memory IC 1Mb (32K x 32) Parallel 75MHz 7ns 100-LQFP (14x20)
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 1Mb (32K x 32) Parallel 75MHz 7ns 100-LQFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS61C632A-7TQ-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (32K x 32) Parallel 75MHz 7ns 100-LQFP (14x20)

SRAM - Asynchronous Memory IC 1Mb (32K x 32) Parallel 75MHz 7ns 100-LQFP (14x20)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS61C632A-7TQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS61C632A-7TQ
Memory IC and Storage Component 774-IS61C632A-7TQ
IC SRAM 1MBIT PARALLEL 100TQFP Product overview: IS61C632A-7TQ from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61C632A-7TQ can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 100TQFP Product overview: IS61C632A-7TQ from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61C632A-7TQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - IS61C632A-7TQ - 117636-IS61C632A-7TQ - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS61C632A-7TQ
117636-IS61C632A-7TQ
Memory - SRAM - IS61C632A-7TQ 117636-IS61C632A-7TQ
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 117636-IS61C632A-7TQ Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (32K x 32) Access Time: 7ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Max Frequency: 75MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 117636-IS61C632A-7TQ
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (32K x 32)
Access Time: 7ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x20)
Supply Voltage - Operating: 3.135 V to 3.6 V
Memory Format: SRAM
Max Frequency: 75MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS61C632A-7TQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS61C632A-7TQ
Integrated Circuits (ICs) - Memory IS61C632A-7TQ
IC SRAM 1MBIT PARALLEL 100TQFP

IC SRAM 1MBIT PARALLEL 100TQFP

Supplier's Site
Memory - IS61C632A-7TQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 75 MHz 7 ns 100-LQFP (14x20)

SRAM - Asynchronous Memory IC 1Mbit Parallel 75 MHz 7 ns 100-LQFP (14x20)

Buy Now
IC SRAM 1MBIT PARALLEL 100TQFP

IC SRAM 1MBIT PARALLEL 100TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS61C632A-7TQ-ND 774-IS61C632A-7TQ 117636-IS61C632A-7TQ IS61C632A-7TQ IS61C632A-7TQ IS61C632A-7TQ
Product Name Memory Memory IC and Storage Component Memory - SRAM - IS61C632A-7TQ Integrated Circuits (ICs) - Memory Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type 100-LQFP QFP; Tray QFP; TQFP; 100-TQFP (14x20) QFP QFP; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71T75802S100PFGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 18000 kbits
View Details
Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - 4720BDC - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Surface Mount
View Details
2 suppliers