SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 25ns 32-TSOP II
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 805703-IS61C5128AS-2
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 25ns
Supplier Device Package: 32-TSOP II
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 32-SOIC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 117
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
IC SRAM 4MBIT PARALLEL 32TSOP II Product overview: IS61C5128AS-25TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61C5128AS-25TL
IC SRAM 4MBIT PARALLEL 32TSOP II
SRAM - Asynchronous Memory IC 4Mbit Parallel 25 ns 32-TSOP II
IC SRAM 4MBIT PARALLEL 32TSOP II
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1059-ND | 805703-IS61C5128AS-25TLI | 774-IS61C5128AS-25TLI | IS61C5128AS-25TLI | IS61C5128AS-25TLI | IS61C5128AS-25TLI |
| Product Name | Memory | Memory - SRAM - IS61C5128AS-25TLI | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | SOIC; "32-SOIC (0.400"", 10.16mm Width)" | SOIC | SOIC; 32-SOIC (0.400\", 10.16mm Width) | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | -4.5V; 4.5 | 4.5V ~ 5.5V | -40degC ~ 85degC (TA) |